location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC210A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585588794 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8,9 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm :
The long product name of HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, copy, scan, 4800 x 1200 dpi, 70 W
More>>>
HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm:
The official description of HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get great photos, documents, web pages, copies and scans from HP's most affordably priced photo all-in-one. It’s so easy to use, you can even print beautiful photos without a PC – just pop in your camera’s memory card and view/select via the 3.8 cm colour display. Create beautiful reprints from original photos or use the scanner to turn them into easy-to-share digital photos in a few easy steps. Make colour or black and white copies at the touch of a button.

Short summary description HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm:
This short summary of the HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4280, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Silver

Long summary description HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm:
This is an auto-generated long summary of HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8,9 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4280. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,3 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Silver

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,9 ppm
Print speed (colour, normal quality, A4/US Letter)
5,3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215,9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
3
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Paper tray media weight
75 - 280 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
32 MB
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
CFast, MMC, MS Duo, Memory Stick (MS), SD, xD
Sound pressure level (printing)
46 dB
Sound pressure level (copying)
45 dB
Sound power level (standby)
21 dB
Design
Product colour *
Silver
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,81 cm (1.5")
Power
Power consumption (average operating)
70 W
Power consumption (standby)
7,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum hard disk space
1 MB
Minimum processor
233 MHz
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
434,3 mm
Depth
586,7 mm
Height
162,6 mm
Packaging data
Package weight
6,53 kg
Packaging content
Bundled software
HP Photosmart Essentials for Macintosh and Microsoft Windows
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:08:24
Uk has collected 12 expert reviews for HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8.9 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-01-01 03:08:15
HP Photosmart C4280 is an all-in-one product from Hewlett-Packard. It comes in cream with a grey lid and an input tray. Its measurements are 42 cm x 26 cm x 16 cm when the input tray is hidden. Operating systems supported by this product are MS Windows...
80%
goodgearguide.com.au
Updated:
2013-01-01 03:08:15
The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose printing.
Good Great scan quality, cost efficient...
Bad Small LCD screen, some printing issues The Final Word The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose...
Bottom line The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose printing.
75%
macworld.co.uk
Updated:
2013-01-01 03:08:15
Priced at just £59, the PhotoSmart C4280 is far and away the cheapest multifunction printer reviewed here. In fact, it’s quite remarkable that the C4280 can combine printing and scanning features at such a low price, let alone produce decent quality...
Good Very low price, good performance and build quality, good print quality...
Bad Large photo prints suffer from some banding, small ink cartridges will prove costly when printing large volumes of photos...
60%
gadgetspeak.com
Updated:
2013-01-01 03:08:21
The is cream with a grey lid and input tray. This is a four ink (two cartridge) solution. The dimensions are 42x26x16cm when closed the front folds down to form the paper input tray and this adds 15cm to the 26cm depth when A4 paper is stored in it (fa...
92%
techadvisor.co.uk
Updated:
2013-01-01 03:08:24
The HP PhotoSmart C4280 lives up to its moniker being both a smartly designed model in its clean-looking grey and white casing, as well as an adept photo printer. It was also the most compact and easy-to-carry multifunction photo printer weve teste...
Bottom line The PhotoSmart C4280 is slow to scan at 300dpi and 1,200dpi, but the quality of colour is most impressive. Only the lack of a PictBridge port made it just miss out on the Best Buy award. Zoe Mutter Lowest online price: ££70.01...
80%