location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B8553 photo printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart B8553 Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB981C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420048602 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart B8553 photo printer :
The long product name of HP Photosmart B8553 photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart B8553 Photo Printer
More>>>
HP Photosmart B8553 photo printer:
The official description of HP Photosmart B8553 photo printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to A3+ (330 x 483 mm) with or without borders, 10 x 15 cm photos in as fast as 18 seconds, documents at up to 33 ppm black/31 ppm colour, 6.1 cm (2.4 inch) colour display, 5 individual HP Vivera Ink cartridges, optional high capacity XL ink cartridges, photos resist fading for generations, direct printing via memory card and PictBridge, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Smart Web Printing, HP Auto Sense, HP Photosmart Essential software
Versatile photo printer for stunning photos, eye-catching brochures and crisp business reports in a wide range of sizes, from 4 x 6-inches to 13 x 19-inches (10 x 15 cm to A3+). Get professional-quality results with HP Vivera 5-individual ink system.

Short summary description HP Photosmart B8553 photo printer:
This short summary of the HP Photosmart B8553 photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart B8553 Photo Printer

Long summary description HP Photosmart B8553 photo printer:
This is an auto-generated long summary of HP Photosmart B8553 photo printer based on the first three specs of the first five spec groups.

HP Photosmart B8553 Photo Printer