HP logo

HP Deskjet D1560 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101678
Info modified on:
14 Dec 2023, 04:49:50
Short summary description HP Deskjet D1560 Printer inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1560 Printer, Colour, 2, 4800 x 1200 DPI, A4, 750 pages per month, 18 ppm

Long summary description HP Deskjet D1560 Printer inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1560 Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 750 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Grey, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.