HP logo

HP DeskJet F4283 Thermal inkjet A4 1200 x 2400 DPI 9 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38213
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
23 Feb 2011
Short summary description HP DeskJet F4283 Thermal inkjet A4 1200 x 2400 DPI 9 ppm:

HP DeskJet F4283, Thermal inkjet, Colour printing, 1200 x 2400 DPI, Colour copying, A4, White

Long summary description HP DeskJet F4283 Thermal inkjet A4 1200 x 2400 DPI 9 ppm:

HP DeskJet F4283. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6,5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.