location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB656A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585581313 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 9 ppm
  • - Colour copying Colour scanning
  • - Internal memory: 16 MB 1860 MHz
  • - 4,9 kg
Warranty: One-year limited hardwarebacked by HP Customer Care,
service and support; one-year technical phone support.
Long product name HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm :
The long product name of HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This HP Deskjet is the easy solution you're looking for. It's an affordable and fast inkjet printer, scanner and copier in one device. Easily cancel a job with convenient Print Cancel button. Print laser-quality black text with HP Vivera inks.
More>>>
HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm:
The official description of HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get quick and easy printing, copying and scanning with this versatile and easy-to-use all-in-one. Print and copy everything from laser-quality documents to homework and web pages, with speeds of up to 26 ppm black, 20 ppm colour. Get great photos too with HP Vivera inks, enhanced detail and borderless printing in all popular sizes. Enjoy economical operation including one-touch print cancel, optional high-capacity cartridges[p1] and Energy Star qualified efficiency.

Short summary description HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm:
This short summary of the HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F4280, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP DeskJet F4280. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6,5 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
6,5 ppm
Print speed (black, draft quality, A4/US Letter)
26 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (black, best quality, A4)
2,5 ppm
Print speed (colour, best quality, A4)
2,5 ppm
Print speed (black, best quality, letter)
< 2.5 ppm
Print speed (colour, best quality, letter)
< 2.5 ppm
Print speed (colour, draft quality, letter)
< 20 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
8,5 cpm
Copy speed (colour, normal quality, A4)
5,5 cpm
Copy speed (colour, normal, US Letter)
8,5 cpm
Maximum number of copies
3 copies
Copier resize
25 - 200%
Copy resolution (black graphics)
Up to 600 dpi
Copier settings
Stand-alone black and color copying for plain paper or photo paper
Maximum copy speed (black, A4)
26 cpm
Maximum copy speed (colour, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Grayscale levels
256
TWAIN version
1,1
Scan input modes
Front-panel scan, HP Director, TWAIN
Scanner features
Scan cover can be easily removed so thick items can be scanned.
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 20 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
15
Maximum input capacity
80 sheets
Maximum output capacity
20 sheets
Paper handling
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
70 - 90 g/m²
Maximum input capacity for cards
Up to 20 cards
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
80-sheet input tray
Paper handling standard/output
20-sheet output tray
Ports & interfaces
Direct printing *
No
Performance
Internal memory *
16 MB
Processor frequency
1860 MHz
Minimum system requirements
For Windows XP Professional or Windows XP Home, Windows 2000(SP4 or higher): Any Intel Pentium II, Intel Celeron, or compatible processor (233 MHz or higher); 128 MB RAM (256 MB or higher recommended); 450 MB available hard disk space; Internet Explorer 6 or higher. For Windows Vista(R) Ready: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM; 900 MB available hard disk space; Internet Explorer; CD-ROM drive; available USB port and USB cable; SVGA 800 x 600 monitor with 16-bit color; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended. (With Windows 2000 some features may not be available)
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
16 W
Power consumption (standby)
2 W
Power consumption (off)
1 W
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 8641 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4,9 kg
Packaging data
Package weight
6,41 kg
Packaging content
Bundled software
HP Photosmart Essential Software
Logistics data
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
7 pc(s)
Other features
Standard input trays
1
I/O ports
16 watts (active, printing); <2 watts (ready); <2 watts (sleep); <1 watt (off)
Networking features
None
Dimensions (WxDxH)
437,5 x 290,4 x 161,5 mm
Acoustic power emissions
6.9 B(A)
Compatible ink types, supplies
Dye-based, pigment-based
Network ready
No
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz (+/- 3 Hz)
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards, transparencies, iron-on transfers, HP premium media
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v 10.4, v 10.5 or higher; PowerPC G3, G4, G5 or Intel Core processor; 256 MB RAM (512 MB or higher recommended); 200 MB available hard disk space; CD-ROM drive; available USB port and USB cable; Any Web browser; Internet access recommended
Print head
2 (1 each black, tri-color)
Safety
EN 60950-1:2001; IEC 60950-1:2001; IEC 60825-1:1993+A1:1997+A2:2001 and EN 60825-1:1994+A2:2001+A1:2002/Class 1 for LEDs
Compatible operating systems
Windows Vista(R); Windows XP Home (SP2); Windows XP Professional; Windows XP Professional x64; Windows 2000 Professional (SP2 or higher)
PictBridge
No
Product dimensions when open (LxWxD)
43,7 cm (17.2")
Print quality, vertical alignment accuracy
+/- 0.0002 in
Colour all-in-one functions
Copy, Print, Scan
Custom media sizes
76.2 x 127 to 215.9 x 762 mm 3 x 5 to 8.5 x 30 in
Functions
Print, copy, scan
Duplex print options
Manual
Duty cycle letter size (maximum)
3000 pages per month
Media weights by paper path
A4, legal, envelopes: 70 to 90 g/m2; cards: up to 200 g/m2; photos: up to 280 g/m2
Pallet dimensions (W x D x H)
1219 x 1016 x 2474 mm
Standard media sizes
A4, A5, A6, B5 (JIS), B5 (ISO), C6, Hagaki
All-in-one functions
Copy, Scan
Print quality (black, best quality)
1200 x 1200 DPI
Maximum dimensions (W x D x H)
437,5 x 559 x 415 mm
Standard output capacity for transparencies
5 sheets
Image scaling/enlargement range
25 - 400%
Technical features
Auto red-eye removal, Adaptive Lighting
Automatic paper sensor
No
Print speed (colour, full-page colour, normal quality, A4)
1,8 ppm
Maximum scan area
21,6 cm (8.5")
Package dimensions (W x D x H)
474 x 195,1 x 335,3 mm (18.7 x 7.68 x 13.2")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2474 mm (48 x 40 x 97.4")
Weight (imperial)
10.8 lb
Acoustic power emissions (active, print, copy or scan)
61 dB
Camera phone
No
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
15 sheets
Maximum output capacity (photo paper)
15 sheets
Maximum output capacity for cards
20 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
15 sheets
Maximum print length (imperial)
30 in
Media sizes supported (imperial)
Letter, legal, executive, cards, DL
Package weight (imperial)
6,41 kg (14.1 lbs)
Page yield identifier
DJF4200
Photo proofsheets supported
No
Recommended media weight (imperial)
20 to 24 lb
Skew
+/- 0.006 in
Standard input capacity for legal
80 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
20 sheets
SureSupply connection type
Direct
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Case or master carton quantity
8 pc(s)
UNSPSC-code
43212110
Package dimensions (WxDxH)
474 x 195 x 335 mm
Media size (tray 1)
A2, A4, A5, A6, B5 (JIS), B5 (ISO), C6, Hagaki
Electromagnetic compatibility
EN55022: 1998 + A1:2000 + A2:2003/ Class B / CISPR 22: 1997 Class B + A1:2000 + A2:2002 EN55024: 1998/A1:2001/A2:2003/CISPR 24:1997/A1:2001, A2:2002 EN 61000-3-2: 2000 EN 61000-3-3: 1995 + A1:2001 FCC Title 47 CFR, Part 15 Class B
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:10:24
Uk has collected 3 expert reviews for HP DeskJet F4280 Inkjet 4800 x 1200 DPI 9 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%