location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 178 Photo Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
178 Photo Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB317HJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585963553 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 00:13:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 178 Photo Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Light Cyan, Light magenta
  • - Colour ink page yield: 130 pages
  • - 1 pc(s)
Long product name HP 178 Photo Original Ink Cartridge :
The long product name of HP 178 Photo Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

178 Photo Ink Cartridge
More>>>
HP 178 Photo Original Ink Cartridge:
The official description of HP 178 Photo Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on HP for superior quality printing and easy ways to recycle ink cartridges. Original HP inks meet all your photo-printing needs. Get water-, smudge- and fade-resistant prints that will last for generations, using individual inks and HP Advanced Photo Paper. Printing is easy with user-friendly features.

Short summary description HP 178 Photo Original Ink Cartridge:
This short summary of the HP 178 Photo Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 178 Photo Original Ink Cartridge, Black, Light Cyan, Light magenta, 1 pc(s), 130 pages

Long summary description HP 178 Photo Original Ink Cartridge:
This is an auto-generated long summary of HP 178 Photo Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 178 Photo Original Ink Cartridge. Colour ink page yield: 130 pages, Printing colours: Black, Light Cyan, Light magenta, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
HP Photosmart 7510, B109a, B109c, B109e, B109q, B109r, B8553, C309a, C309c, C309g, C309h, C410c, C410e, C5373, C5380, C5383, C5393, C6380, C6383, D5460
Quantity per pack *
1 pc(s)
Colour ink page yield *
130 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Light Cyan, Light magenta
HP segment
Small medium business
Operational conditions
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
103 mm
Depth
110 mm
Height
24 mm
Weight
30 g
Weight & dimensions
Package width
103 mm
Package depth
110 mm
Package height
24 mm
Package weight
40 g
Logistics data
Quantity per pallet
4320 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
210 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
2,65 g
Master (outer) case gross weight (imperial)
2,65 kg (5.84 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1045 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)