HP logo

HP ProDisplay P191 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30651
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2016
Short summary description HP ProDisplay P191 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

HP ProDisplay P191, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description HP ProDisplay P191 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

HP ProDisplay P191. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.