location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 18 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4936A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780992955 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 00:34:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 18 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - Black ink page yield: 850 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 18 Black Original Ink Cartridge :
The long product name of HP 18 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18 Black Officejet Ink Cartridge
More>>>
HP 18 Black Original Ink Cartridge:
The official description of HP 18 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- New HP 18 ink—crisp, black text every time, at fast speeds with HP Vivera Ink.
- HP inkjet printing for the office—reliability, quality, value
- Easy to use, easy to manage HP supplies save time so you can be more productive.

Short summary description HP 18 Black Original Ink Cartridge:
This short summary of the HP 18 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 18 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 850 pages

Long summary description HP 18 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 18 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 18 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 850 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro K5300, K5400, K8600, L7380, L7580, L7590
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
850 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4936A
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
118 mm
Depth
25 mm
Height
145 mm
Weight
60 g
Packaging data
Package width
118 mm
Package depth
25 mm
Package height
145 mm
Package weight
80 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 980 mm
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
98 cm
Quantity per pallet
3744 pc(s)
Pallet weight
268 g
Master (outer) case width
550 mm
Master (outer) case length
208 mm
Master (outer) case height
142 mm
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
4,6 g
Country Distributor
Singapore 1 distributor(s)