location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
deskjet 350cbi printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2698A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184293412 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2004
Product end of life date
Bullet Points HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 600 x 600 DPI Colour
  • - 3 ppm
  • - Bluetooth
Warranty: 1 year
More>>>
HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI:
The official description of HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's robust, mobile printer for fast, professional-quality documents

Short summary description HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI:
This short summary of the HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP deskjet 350cbi printer, Colour, 600 x 600 DPI, 2, 3 ppm

Long summary description HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI:
This is an auto-generated long summary of HP deskjet 350cbi printer inkjet printer Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

HP deskjet 350cbi printer. Colour, Number of print cartridges: 2. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 3 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
2 ppm
Print speed (colour, best quality, A4)
0,5 ppm
Print speed (black, draft quality, A4/US Letter)
5 ppm
Print speed (black, best quality, A4)
1 ppm
Print quality (colour, best quality)
600 DPI
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
3 ppm
Print speed (colour, normal quality, A4/US Letter)
0,8 ppm
Print quality (black, best quality)
600 x 600 DPI
Input & output capacity
Duty cycle letter size (maximum)
500 pages per month
Total input capacity *
30 sheets
Maximum input capacity
30 sheets
Paper handling
Recommended media weight
60 - 90 g/m²
Standard media sizes
A4
Ports & interfaces
I/O ports
parallel, serial (Mac)
Network
Bluetooth
Yes
Performance
Internal memory *
0,512 MB
Buffer size
32 KB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
14,3 W
Battery
Battery recharge time
1,5 h
System requirements
Recommended system requirements
Microsoft Windows 95/98: Pentium 300 MHz, 32 Mb RAM, Microsoft Windows NT 4.0: Pentium 300 MHz, 64 Mb RAM, Mac OS 8.6: 64 Mb RAM
Compatible operating systems
windows 3.1x, 95, 98, nt 4.0, 2000, macintosh(tm), dos. infrared support with windows 98, 2000 only
Minimum system requirements
Microsoft Windows 3.1x: 486 processor, 66 MHz, 8 Mb RAM; Microsoft Windows 95/98: Pentium processor, 60 MHz, 16 Mb RAM; Microsoft Windows 2000: Pentium processor, 166 MHz, 32 Mb RAM; Microsoft Windows NT 4.0: Pentium processor, 60 MHz, 24 Mb RAM; Mac OS 8.1: 32 Mb RAM; MS-DOS 3.3: 486 processor, 4 Mb RAM
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Maximum dimensions (W x D x H)
400 x 94 x 150 mm
Other features
Typefaces
8 fonts (4 x portrait & 4 x landscape): CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic (Euroteken wordt ondersteund)
Colour printing technology
hp colorsmart ii
Network ready
No
Dimensions (WxDxH)
310 x 66 x 150 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
IEEE 1284 + plug&-play Centronics
Media types supported
Paper, Transparancies, Labels
Standard input trays
1
Power requirements
built-in power module: input voltage 100 to 240 vac (+/-10%); 50/60 hz (+/- 3 hz) battery: nimh ~1600 mah (6vdc)
Country Distributor
United Kingdom 1 distributor(s)