HP logo

HP 6730b + iPAQ Voice Messenger Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19938
Info modified on:
27 Jan 2025, 08:32:03
Short summary description HP 6730b + iPAQ Voice Messenger Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

HP 6730b + iPAQ Voice Messenger, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP 6730b + iPAQ Voice Messenger Intel® Core™2 Duo P8600 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

HP 6730b + iPAQ Voice Messenger. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.