HP logo

HP Z210 SFF + NVIDIA Quadro 600 + ZR24w Intel® Xeon® E3 Family E3-1225 4 GB DDR3-SDRAM Windows 7 Professional Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17800
Info modified on:
23 Jul 2024, 20:58:51
Short summary description HP Z210 SFF + NVIDIA Quadro 600 + ZR24w Intel® Xeon® E3 Family E3-1225 4 GB DDR3-SDRAM Windows 7 Professional Workstation:

HP Z210 SFF + NVIDIA Quadro 600 + ZR24w, 3,1 GHz, Intel® Xeon® E3 Family, E3-1225, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z210 SFF + NVIDIA Quadro 600 + ZR24w Intel® Xeon® E3 Family E3-1225 4 GB DDR3-SDRAM Windows 7 Professional Workstation:

HP Z210 SFF + NVIDIA Quadro 600 + ZR24w. Processor frequency: 3,1 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1225. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 7,6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.