HP logo

HP EliteBook 8470p Intel® Core™ i7 i7-3520M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33511
Info modified on:
23 Jan 2025, 18:22:02
Short summary description HP EliteBook 8470p Intel® Core™ i7 i7-3520M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Silver:

HP EliteBook 8470p, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8470p Intel® Core™ i7 i7-3520M 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Silver:

HP EliteBook 8470p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Silver. Weight: 2,07 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.