HP logo

HP EliteBook 2170p Intel® Core™ i5 i5-3427U Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119478
Info modified on:
22 Jan 2025, 05:26:23
Short summary description HP EliteBook 2170p Intel® Core™ i5 i5-3427U Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2170p, Intel® Core™ i5, 1,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 2170p Intel® Core™ i5 i5-3427U Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2170p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3427U, Processor frequency: 1,8 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1,33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.