HP logo

HP LaserJet Color 550-sheet Media Tray

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22788
Info modified on:
15 May 2024, 15:21:07
Short summary description HP LaserJet Color 550-sheet Media Tray:

HP LaserJet Color 550-sheet Media Tray, 500 sheets, Business, Enterprise, 458 mm, 465 mm, 130 mm, 5,8 kg

Long summary description HP LaserJet Color 550-sheet Media Tray:

HP LaserJet Color 550-sheet Media Tray. Maximum capacity: 500 sheets, HP segment: Business, Enterprise. Width: 458 mm, Depth: 465 mm, Height: 130 mm. Package width: 585 mm, Package depth: 247 mm, Package height: 575 mm. Quantity per pallet: 32 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 244 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.