HP logo

HP Pavilion dv7-7008tx Intel® Core™ i7 i7-3610QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72278
Info modified on:
02 Feb 2025, 22:59:25
Short summary description HP Pavilion dv7-7008tx Intel® Core™ i7 i7-3610QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:

HP Pavilion dv7-7008tx, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 2,03 TB

Long summary description HP Pavilion dv7-7008tx Intel® Core™ i7 i7-3610QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:

HP Pavilion dv7-7008tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2,03 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.