HP logo

HP Compaq LA1956x computer monitor 48,3 cm (19") 1280 x 1024 pixels LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349928
Info modified on:
30 Dec 2024, 17:23:47
End of life date:
02 Apr 2014
Short summary description HP Compaq LA1956x computer monitor 48,3 cm (19") 1280 x 1024 pixels LED Black, Silver:

HP Compaq LA1956x, 48,3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black, Silver

Long summary description HP Compaq LA1956x computer monitor 48,3 cm (19") 1280 x 1024 pixels LED Black, Silver:

HP Compaq LA1956x. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.