HP logo

HP LV2011 computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121628
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
07 May 2018
Short summary description HP LV2011 computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black:

HP LV2011, 50,8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description HP LV2011 computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black:

HP LV2011. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.