HP PageWide External Stapler Stacker, 5000 staples, Black, White, 1 pc(s), HP, HP PageWide Managed Color Flow MFP E776z+ Base Printer (2CF60A); HP PageWide Managed Color MFP..., Business, Enterprise, Home
HP PageWide External Stapler Stacker. Capacity: 5000 staples, Product colour: Black, White, Quantity per pack: 1 pc(s). Width: 590,3 mm, Depth: 782,3 mm, Height: 1018,5 mm. Package width: 728 mm, Package depth: 742 mm, Package height: 1171 mm. Country of origin: China. Quantity per pallet: 1 pc(s), Pallet weight: 59 g, Number of layers per pallet: 1 pc(s)