HP logo

HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102991
Info modified on:
22 Jan 2025, 04:59:05
Short summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP 470 G7, Intel® Core™ i7, 1,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP 470 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.