HP logo

HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13385
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2021
Short summary description HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black:

HP Chromebox G2, 1,8 GHz, Intel® Celeron®, 3865U, 4 GB, 32 GB, ChromeOS

Long summary description HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black:

HP Chromebox G2. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: ChromeOS. Power supply: 64 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.