HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75152
Info modified on:
11 Nov 2024, 17:05:35
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black, Silver:

HP EliteDesk 705 G4, 3,6 GHz, AMD Ryzen™ 5, 2400G, 8 GB, DDR4-SDRAM, 256 GB

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black, Silver:

HP EliteDesk 705 G4. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: AMD Radeon RX Vega 11. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,53 kg. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.