HP logo

HP 855845-671 memory module 4 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33944
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 855845-671 memory module 4 GB DDR4 2400 MHz:

HP 855845-671, 4 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description HP 855845-671 memory module 4 GB DDR4 2400 MHz:

HP 855845-671. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.