HP logo

HP Intel Pentium B970 processor 2,3 GHz 2 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82246
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Pentium B970 processor 2,3 GHz 2 MB L3:

HP Intel Pentium B970, Intel® Pentium®, PGA988, 32 nm, B970, 2,3 GHz, 64-bit

Long summary description HP Intel Pentium B970 processor 2,3 GHz 2 MB L3:

HP Intel Pentium B970. Processor family: Intel® Pentium®, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: ProBook

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.