HP Intel Xeon E5-2665, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2665, 2,4 GHz, 64-bit
HP Intel Xeon E5-2665. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Processor package size: 52.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x