HP logo

HP Intel Xeon E5503 processor 2 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9732
Info modified on:
14 Mar 2024, 19:26:35
Short summary description HP Intel Xeon E5503 processor 2 GHz 4 MB L3:

HP Intel Xeon E5503, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5503, 2 GHz, 64-bit

Long summary description HP Intel Xeon E5503 processor 2 GHz 4 MB L3:

HP Intel Xeon E5503. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Width: 152,4 mm, Depth: 155,7 mm, Height: 171,4 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.