HP logo

HP 507284-001 internal hard drive 300 GB 10000 RPM 2.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65423
Info modified on:
04 Apr 2025, 11:56:55
Short summary description HP 507284-001 internal hard drive 300 GB 10000 RPM 2.5" SAS:

HP 507284-001, 300 GB, 10000 RPM, 2.5", SAS

Long summary description HP 507284-001 internal hard drive 300 GB 10000 RPM 2.5" SAS:

HP 507284-001. Hard drive capacity: 300 GB, Hard drive speed: 10000 RPM, Hard drive size: 2.5", Interface: SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.