HP logo

HP 24fw computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36863
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2022
Short summary description HP 24fw computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver:

HP 24fw, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description HP 24fw computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver:

HP 24fw. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.