HP logo

HP V220 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83798
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
30 Jun 2021
Short summary description HP V220 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

HP V220, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V220 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

HP V220. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.