HP Pavilion Wired Combo Keyboard 400, Full-size (100%), Wired, USB, Black, Mouse included
HP Pavilion Wired Combo Keyboard 400. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black. Mouse included