HP logo

HP ENVY 17-bw0003ca Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59834
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ENVY 17-bw0003ca Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY 17-bw0003ca, Intel® Core™ i7, 1,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY 17-bw0003ca Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY 17-bw0003ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.