HP logo

HP Intel Xeon Quad Core X3210 2.13GHz FIO Kit processor 2,13 GHz 8 MB L2 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62969
Info modified on:
17 Jul 2025, 16:37:04
Short summary description HP Intel Xeon Quad Core X3210 2.13GHz FIO Kit processor 2,13 GHz 8 MB L2 Tray:

HP Intel Xeon Quad Core X3210 2.13GHz FIO Kit, Intel® Xeon® 3000 Sequence, LGA 775 (Socket T), 65 nm, Tray, X3210, 2,13 GHz

Long summary description HP Intel Xeon Quad Core X3210 2.13GHz FIO Kit processor 2,13 GHz 8 MB L2 Tray:

HP Intel Xeon Quad Core X3210 2.13GHz FIO Kit. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.