HP logo

HP LaserJet Managed LaserJet E47528f Multifunction Color Printer, Ethernet Only; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23744
Info modified on:
08 Jul 2025, 04:37:11
Short summary description HP LaserJet Managed LaserJet E47528f Multifunction Color Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Managed LaserJet E47528f Multifunction Color Printer, Ethernet Only; Copier, Scanner, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed LaserJet E47528f Multifunction Color Printer, Ethernet Only; Copier, Scanner:

HP LaserJet Managed LaserJet E47528f Multifunction Color Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.