HP logo

HP ENVY x360 13-ay0009au AMD Ryzen™ 7 4700U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10959
Info modified on:
08 Nov 2024, 04:51:53
End of life date:
31 Jan 2021
Short summary description HP ENVY x360 13-ay0009au AMD Ryzen™ 7 4700U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP ENVY x360 13-ay0009au, AMD Ryzen™ 7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ENVY x360 13-ay0009au AMD Ryzen™ 7 4700U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP ENVY x360 13-ay0009au. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1,32 kg

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.