HP ZBook Fury 17 G7, Intel® Xeon®, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB
HP ZBook Fury 17 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-10885M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product colour: Silver