HP logo

HP EliteBook x360 1040 G7 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 32 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5937
Info modified on:
31 May 2025, 10:57:15
Short summary description HP EliteBook x360 1040 G7 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 32 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G7, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP EliteBook x360 1040 G7 Intel® Core™ i7 i7-10610U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 32 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.