HP logo

HP Ink Tank 115 Color Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161594
Info modified on:
29 Jul 2025, 05:51:33
Short summary description HP Ink Tank 115 Color Printer:

HP Ink Tank 115 Color Printer, Colour, 4800 x 1200 DPI, 4, A4, 1000 pages per month, 8 ppm

Long summary description HP Ink Tank 115 Color Printer:

HP Ink Tank 115 Color Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Display: LCD, Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.