HP logo

HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5626
Info modified on:
24 Jan 2025, 10:48:58
End of life date:
31 May 2023
Short summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640, 2,4 GHz, AMD, AMD Ryzen Embedded, AMD Ryzen Embedded R1000 Series, R1505G, 3,3 GHz

Long summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640. Processor frequency: 2,4 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 65 GB, Storage media: Flash. On-board graphics card model: AMD Radeon Vega 3. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 9260, WLAN controller manufacturer: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.