HP logo

HP Exec backpack Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
434450
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Dec 2020
Short summary description HP Exec backpack Black:

HP Exec, 39,6 cm (15.6"), Notebook compartment

Long summary description HP Exec backpack Black:

HP Exec. Warna utama produk: Black, Coloration: Monochromatic, Maximum screen size: 39,6 cm (15.6"). Width: 310 mm, Depth: 125 mm, Height: 400 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.