location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ac050tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HP37PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781514183 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2018
Product end of life date
Bullet Points HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i5 i5-7200U 2,5 GHz
  • - Touchscreen 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 57,8 Wh 65 W
  • - Windows 10 Home 64-bit
Long product name HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver :
The long product name of HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3M Cache 2.5GHz), 13.3" LED Full HD 1920x1080, 8GB LPDDR3 1866MHz, 256GB SSD, Intel HD Graphics 620, WebCam, Wi-Fi 802.11 ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver:
The official description of HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Distinctive versatility

Enjoy a seamless transition from notebook to tablet and everything in between, with an elegantly designed 360° hinge that lets this convertible notebook look great in every position.

Stunning style from any angle

Amazingly thin and light in a visually stunning metal body, this convertible notebook is a masterful blend of design and performance. With four modes in a 15.9 mm profile, what else compares?

Impressive performance. All day portability.

Enjoy lightning-fast performance throughout the day on this premium x360 that boasts up to 12.5-hours of battery life for your non-compromising schedule.

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Short summary description HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver:
This short summary of the HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-ac050tu, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP Spectre x360 13-ac050tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total kapasitas SSD
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
57,8 Wh
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
307 mm
Depth
218 mm
Height
13,9 mm
Weight *
1,32 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-04-20 01:39:27
Uk has collected 59 expert reviews for HP Spectre x360 13-ac050tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
hungrygeeks.ph
Updated:
2017-04-20 01:39:26
HP just lauched their newest premium laptop, the company's thinnest laptop Spectre made into a 2-in-1 with a rotating display. Called the Spectre x360, it's positioned as the most versatile premium laptop of the company.The Spectre x360 revolves into a 36...
0%
lowyat.net
Updated:
2017-04-20 01:39:26
2015's HP Spectre x360 was a great-looking convertible laptop. It was a well-designed premium Windows ultraportable, and it remained one of the most polished convertible offerings in Malaysia. But HP upped the ante when it announced a new iteration of the...
Bottom line The HP Spectre x360 is a solid, sensible, and most of all, polished convertible laptop. It hits all the right notes for what a premium ultraportable should be: there is no noticeable chinks in performance, battery life, display, as well as the keyboard an...
0%
thunderbaylive.com
Updated:
2017-04-20 01:39:26
Lisa Gade compares the new 13” MacBook Pro and the HP Spectre x360, both late 2016 models...
0%
techguide.com.au
Updated:
2017-04-20 01:39:26
As the world's thinnest laptop, the HP Spectre 13.3 has really nailed it in the looks department and the good news is it has also got it where it counts under the hood as well.The device is just 10.4mm thick and weighs 1.1kg.It has a 13.3-inch (33cm) full...
Bottom line The HP Spectre 13.3 is the world's thinnest laptop but the pleasant surprise for users is that it's not all about beauty.Just because it's thin doesn't mean it isn't powerful and the device delivers the brawn to go with the looks.HP Spectre 13.3Price From...
0%
pcworld.co.nz
Updated:
2017-04-20 01:39:26
You might not think it's possible to build a super-thin laptop without compromise. But you would be wrong.At least that's the takeaway after reviewing HP's Spectre 13.3, which offers top-notch performance and a reasonably good keyboard in a body that lays...
Good Looks stunning, Super thin, Good performance, Good keyboard, Good connectivity...
Bad Not a universal charger, Pricey...
Bottom line In the end, I have to give HP credit for accomplishing its goal of making the thinnest laptop possible without compromises. You're truly getting Core i7 performance in a body most manufacturers would outfit with a low-power Core m. And let's not forget th...
90%
hardwarezone.com.ph
Updated:
2017-04-20 01:39:26
Note: This article was first published on April 7, 2016.Let's face it. The consumer PC market is so competitive and saturated that it has become quite difficult to be impressed by new product launches that usually offer more of the same. There's simply a...
0%
goodgearguide.com.au
Updated:
2017-04-20 01:39:26
It looks lovely. It feels lovely. Let's hope it's worth buying.At just 10.3mm thick, the Spectre is thinner than Apple's MacBook. And, while the MacBook is about 200g lighter, HP hasn't compromised on processor power by including Core i5 and Core i7 CPU o...
0%
techradar.com
Updated:
2017-04-20 01:39:26
Seriously, when are these things going to become just actual sheets of paper? HP has announced that, at just 10.4mm thin, it has crafted the world's thinnest laptop, the HP Spectre.The math checks out – I looked it up, and so did HP, I'm sure. But this is...
Good Award, worthy design, Three USB, C ports, Long projected battery life...
Bad Prohibitive price tag, Three USB, C ports...
Bottom line 'The world's thinnest laptop' is a fun thing to slap on posters, but the real story here is a laptop worthy of stealing the limelight with impressive design and top-notch specs...
0%
hardwarezone.com.my
Updated:
2017-04-20 01:39:26
Let's face it. The consumer PC market is so competitive and saturated that it has become quite difficult to be impressed by new product launches that usually offer more of the same. There's simply a limit to how far you can be intrigued by new processors...
0%
techradar.com/au/
Updated:
2017-04-20 01:39:26
Seriously, when are these things going to become just actual sheets of paper? HP has announced that, at just 10.4mm thin, it has crafted the world's thinnest laptop, the HP Spectre.The math checks out – I looked it up, and so did HP, I'm sure. But this...
Good Awardworthy design, Three USBC ports, Long projected battery life...
Bad Prohibitive price tag, Three USBC ports...
Bottom line 'The world's thinnest laptop' is a fun thing to slap on posters, but the real story here is a laptop worthy of stealing the limelight with impressive design and top-notch specs...
0%
lowyat.net
Updated:
2017-04-20 01:39:26
As a premium end laptop line, HP's Spectre series has always upheld a certain level of classy aesthetics and design. The current HP Spectre x360 upholds the premium design promise, but for the first time also introduces an increasingly common folding hing...
0%
ultrabookreview.com
Updated:
2017-04-20 01:39:26
Ever have one of those situations where you need a tablet, but you have a touchscreen laptop? Or you need a laptop, but only have a tablet? You might have filled the void by carrying both, or might have also tried the many 2-in-1 options available out the...
Good excellent build quality; perfect screen, with great colors and clarity; pen input; great keyboard and trackpad; solid performance; long battery life...
Bad slightly heavy, making tablet mode a little encumbersome; possible WiFi issues; small rubber feet might lead to scratches; the touchscreen could be a bit smoother...
Bottom line I'm not easily impressed, but HP certainly won me over with this one. The highlights of this machine are the incredible battery life, perfect screen and excellent user interface with the keyboard and trackpad. Let's also not forget the build quality. Thos...
80%
Theinquirer.net
Updated:
2017-04-20 01:39:26
Regardless, the recent launches of Windows 10 and Intel's 6th-generation Core processors - nicknamed Skylake - have prompted a refresh of HP's portable PCs . We went hands-on at a preview event in London to see what, besides an updated CPU, the latest Spe...
0%
digitalmediaandit.com
Updated:
2017-04-20 01:39:27
Performance is great – Switch on is a few seconds and wake up is near as instant as you need. Operation is really sharp, can have loads of applicaitons open and multiple tabs with no slow down. Renders video, animations etc in Adobe products and Serif pro...
80%
theaustralian.com.au
Updated:
2017-04-20 01:39:27
Listen really closely, and you can hear the cries of Windows laptop users.Windows 10 is truly great, but it doesn't put an end to the affliction caused by inferior screens, carpal-tunnel-inducing trackpads, Tupperware-like plastic, short-lived batteries...
0%
tbreak.ae
Updated:
2017-04-20 01:39:27
Although I am a Mac user, I can still appreciate, or at times, even be envious of some of the Windows based laptops. Take for example, the Dell XPS 13 we reviewed recently, or the Microsoft Surface Pro 3 released a few months back. Both are quite incredib...
Good Construction Quality, Keyboard & Trackpad, Fast SSD...
Bad Slightly Heavy, Average Battery...
85%
theregister.co.uk
Updated:
2017-04-20 01:39:27
The Spectre comes in two flavours. For £1,099 you can have a Core i7 machine with a 2560 x 1440 display, while for two hundred quid less you can have the Core i5 version with a 1920 x 1080 screen. For your nine hundred nicker you are still getting a reas...
Bottom line Microsoft's involvement in the development of the Spectre hasn't resulted in anything spectacular but this is still a very smart and competent package. The impressive battery life, high quality keyboard, generous allocation of ports combined with a stylis...
0%
pcauthority.com.au
Updated:
2017-04-20 01:39:27
At $2400 this is an expensive notebook PC, at least by today's standards. But how quickly we forget those branded “laptop” displays in boutique stores back in, say, 2002 where gloriously plastic and chunky machines boasted of their 256MB RAM as halogen sp...
Bottom line "It's fast, well-built, has an excellent display and very good battery life."...
80%
gadgetshow.channel5.com
Updated:
2017-04-20 01:39:27
While it might sound a bit like a Bond villain, the HP Spectre x360 laptop promises to be as sharp as one of Q's gadgets, boasting a 360 degree rotating display, a slick aluminium chassis and a claimed battery life of around 12 hours. Can it live up to it...
80%
cybershack.com.au
Updated:
2017-04-20 01:39:27
The Spectre x360 is easily HP's most premium notebook yet, at least in terms of appearance. HP has swapped out its large, circular logo - typically found centred on the rear of its devices - for a subtly embossed typeface spelling out its name in full. Pl...
Good Polished industrial design, Powerful internals, Great screen...
Bad Unwieldy as a tablet, Large bezels add bulk, Overly wide trackpad...
Bottom line Starting at AUD$1,499, HP's Spectre x360 is a reasonably good value proposition; it's a solidly build notebook that backs up attractive design with ample power and an above average trackpad / keyboard combo. My biggest criticism of the Spectre x360 is th...
80%
gadgetguy.com.au
Updated:
2017-04-20 01:39:27
HP's Spectre was one of the surprise laptops from last year, and a return for HP to the quality laptop space. Can the latest generation of Spectre keep the quality up, or does it fade away like the ghost of its name?If you were curious about HP's 2014 Spe...
Good Impressively spec'd, Fantastic sharp and bright screen, Beautifully built, Great design, and one of HP's best in ages...
Bad Trackpad size is a little ridiculous, and sometimes results in errant clicking, Battery could be better, No backlighting options beyond on and off...
Bottom line The 2015 follow-up to HP's Spectre is a worthy addition, upgrading the specs, improving the design, and generally making the laptop come together to still be one of HP's better machines in years.It's still not perfect, and we'd like to see better battery...
80%
pocket-lint.com
Updated:
2017-04-20 01:39:27
We've long heard Apple lauded for its laptop ranges, but the Cupertino company has arguably taken its eye off the ball of late: the MacBook Air looks a bit stale these days and the MacBook Pro hasn't changed much in a few years . That gives Windows lapto...
Good Good value, solid performance, versatile hinge, classy design, strong battery life...
Bad Weedy speakers, a shade heavier than some, entry-level model has 4GB RAM...
Bottom line At first glance the HP Spectre x360 may seem to rely on gimmicky extras a little too much. A 360-degree hinge, ultra-wide trackpad and touchscreen may put off some people who are just out for a long-lasting, slim laptop. But don't be put off. These...
90%
gizmodo.com.au
Updated:
2017-04-20 01:39:27
2 in 1 laptops can take many different forms. They can twist, they can detach, they can rotate. This one flips. The HP Spectre x360 is a regular laptop for the most part, and it does an absolutely sterling job of being a regular laptop whenever you need i...
Good Excellent, solid constuction, Powerful Core i7 inside, All the trimmings — SD card, upgradeable memory...
Bad Keyboard isn't perfect, Battery life great, but not up to HP's claims, Design may turn off some...
Bottom line The $1499-to-$2399 HP Spectre x360 doesn't try to radically transform the idea of what a laptop is and what it should be — it doesn't have a completely detachable screen as a tablet and it doesn't try to force you into a completely new connectivity standa...
89%
gizmodo.com.au
Updated:
2017-04-20 01:39:27
“Oooh, what's that?” It's the reaction I get every time I pull out the new HP Spectre x360 in a coffee shop. It hasn't failed yet. Java fiends always want to know where I got such a good-looking laptop — and they're always surprised when I tell them the a...
Good Excellent, solid constuction, Powerful Core i7 inside, All the trimmings — SD card, upgradeable memory...
Bad Keyboard isn't perfect, Battery life great, but not up to HP's claims, Design may turn off some...
Bottom line Do you really need a thin Windows laptop with a touchscreen? A device that's mostly a laptop and only occasionally a tablet? If so, then yes! This is one of the best touchscreen laptops you can get. For a very reasonable $1499 you can have a slim, attract...
89%
goodhousekeeping.co.uk
Updated:
2017-04-20 01:39:27
HP Spectre x360 13-4009na laptop is a 13.3in hybrid laptop that converts into a tablet. It runs Windows 8.1, has an Intel Core i5 2.2GHz processor and 256GB Solid State Drive (SSD)...
Good Extremely powerful laptop, Sleek and attractive looking, Responsive touchscreen that is sharp and clear, Simple and straightforward to use, Uncluttered keyboard that comfortable to use, 360 degree hinge means it can be used in an easel style to watch vide...
Bad Quite bulky when folded into tablet mode, The buttons on the trackpad aren't as responsive as we'd have liked...
Bottom line The HP Spectre x360 13-4009na is a very sleek-looking and powerful laptop that converts into a tablet. It coped well when gaming and has plenty of power with a sharp clear display. However, when folded over into tablet mode, it's quite bulky to carry and...
82%
gizmodo.com.au
Updated:
2017-04-20 01:39:27
Please enable JavaScript to watch this video.This is it! It's the flagship 2 in 1 laptop for 2015 from HP and Intel called the Spectre x360. It's fast, it's affordable and it's in our review labs.Gizmodo loves technology. Our product reviews are presented...
0%
goodgearguide.com.au
Updated:
2017-04-20 01:39:27
Premium presentation and build quality make the 13.3-inch HP Spectre x360 (13-4009TU) immediately eye-catching. Its all-silver styling, polished bits, and raised ‘Hewlett Packard' lettering on the lid, all make it look like a product that's costly. Depend...
Good Bright, rich, high-res screen, Attractive design and build quality, 512GB SSD...
Bad Wide touchpad can get in the way while typing, Touchpad didn't disable in tablet mode...
75%
digitalversus.com
Updated:
2017-04-20 01:39:27
The body is perfectly well assembled and carefully designed. The aluminium surface feels great to the touch, and there are no manufacturing flaws to speak of. There's no play anywhere in the frame and the whole thing screams stability.'x360' is the usual...
Good Body, materials & manufacturing, Keyboard, Highcontrast display with accurate colours, Versatile processor, Battery life (7 hrs 45 min), Connectivity...
Bad Slight overheating, Speakers, Low gaming capabilities...
Bottom line The Spectre x360 is a stellar laptop. Not only does it have an outstanding body, but the screen is of the highest quality, it's versatile and it has plenty of battery life in it. This is pretty close to perfection, we'd love to see more of this from HP!...
100%
Theinquirer.net
Updated:
2017-04-20 01:39:27
So when HP unveiled its latest Spectre x360 convertible at MWC, some tech fans wondered whether the device could be the bloatware-free Windows 8.1 laptop hybrid we've all been waiting for...
0%
pcadvisor.co.uk
Updated:
2017-04-20 01:39:27
There were few laptops at MWC 2015 which is dominated by smartphones, laptops and watches. However, HP unveiled a beauty so here's our HP Spectre x360 hands-on review from Barcelona. See also: Best laptops of 2015 With a revolving design which enabled th...
Bottom line Our initial impression is that the HP Spectre x360 is a decent looking rival to the Macbook Air and Yoga 3 Pro. Pending our lab tests, the firm looks to have done a great a job of packing good specs in a desirable aluminium chassis at an affordable price...
0%
trustedreviews.com
Updated:
2017-04-20 01:39:27
Hands on with the HP Spectre x360 The HP Spectre x360 is a slim and light laptop designed for extreme portability. Not only does the hinge let the screen flip all the way around for easy propping-up or use when there's not much room, it's also very light...
Bottom line The HP Spectre x360 has everything we look for in an ultraportable laptop. Light weight? Check. Thin? Certainly. Great battery life? Absolutely. Its most eye-catching feature, that ultra-flexible hinge, is just sprinkling on the top. Are it and the ultra...
0%
pocket-lint.com
Updated:
2017-04-20 01:39:27
HP has announced the Spectre x360 at Mobile World Congress, offering a 13.3-inch laptop that effortlessly turns into a tablet thanks to the geared hinge. It's a beautiful looking device that oozes premium appeal and we were impressed by how professional...
0%
gizmodo.co.uk
Updated:
2017-05-18 01:52:16
“Oooh, what's that?” It's the reaction I get every time I pull out the new HP Spectre x360 in a coffee shop. It hasn't failed yet. Java fiends always want to know where I got such a good-looking laptop — and they're always surprised when I tell them the a...
Bottom line Do you really need a thin Windows laptop with a touchscreen? A device that's mostly a laptop and only occasionally a tablet? If so, then yes! This is one of the best touchscreen laptops you can get. For a very reasonable £849 you can have a slim, attracti...
0%
pcauthority.com.au
Updated:
2017-05-26 02:35:26
Things are getting heavy in the land of ultraportables. Not a week goes by without a new ultra-light, super-slim notebook crossing the PC & Tech Authority testbench, and HP has weighed in with two lightweights. The second of these is the Spectre, a 13.3-i...
Bottom line "It's getting tougher and tougher to pick the best Ultrabook around, but the Spectre's excellent performance combined with solid specs makes it one of the top contenders on the market."...
80%
expertreviews.co.uk
Updated:
2017-05-28 01:22:16
From its trendy-looking HP logo, to the Bang & Olufsen speakers flanking the keyboard and its 4K display, this is a laptop that’s dressed to impress, and it’s well stacked when it comes to core components as well.READ NEXT: Best laptop 2017 – our favourit...
Good Stunning design, Value for money, Blisteringly fast...
Bad Sluggish GPU...
Bottom line There’s little to dislike about the Spectre x360 – it’s a classy laptop that will cope with anything you can throw at it...
100%
chip.com.my
Updated:
2017-09-28 02:04:20
The standard laptop form factor isn't considered mobile-friendly anymore, with 2-in-1s or hybrids the way to go for many people. And HP's new version of the Spectre x360 might just be one of the best.Compared to 2015's model, the Spectre x360 has a body t...
Good Excellent form factor, Smooth user experience, Very portable...
Bad Very warm when charging...
0%
pcworld.co.nz
Updated:
2017-09-28 02:04:20
IDGDespite a revamp late last year, the dust hasn't settled around HP's 13.3-inch Spectre x360 just yet. A modest spring update of our favorite convertible gives it perks that first appeared in its revamped 15-inch sibling. Yep, that's right. If you bough...
Bottom line We're still on the fence about whether the Spectre x360 is the best ultrabook laptop, but it undoubtedly still crushes the other convertibles out there. HP has thoughtfully curated bleeding-edge technology into a single machine that has tremendous value.J...
0%
goodgearguide.com.au
Updated:
2017-09-28 02:04:20
IDGDespite a revamp late last year, the dust hasn't settled around HP's 13.3-inch Spectre x360 just yet. A modest spring update of our favorite convertible gives it perks that first appeared in its revamped 15-inch sibling. Yep, that's right. If you bough...
Bottom line We're still on the fence about whether the Spectre x360 is the best ultrabook laptop, but it undoubtedly still crushes the other convertibles out there. HP has thoughtfully curated bleeding-edge technology into a single machine that has tremendous value.J...
0%
Digitaltrends.com
Updated:
2017-10-05 01:58:56
HP is no stranger to high-end laptops, but in recent years, its entries have been hit-or-miss. We weren't big fans of the original HP Spectre x360 , for example. It annoyed us with a mediocre keyboard and surprisingly hefty design that made 2-in-1 use cum...
Good Thin, light, attractive chassis, Pleasing keyboard and touchpad, Attractive display, Excellent performance, Battery can easily last all day...
Bad Can feel awkward in tablet mode, Large for a premium 13-inch class laptop...
Bottom line Yes.The HP Spectre x360 can come off as a bit drab compared to an Acer Spin 7, Asus Zenbook, or Dell XPS 13. Those competitors all do at least one thing better than the x360.But a jack-of-all-trades can make for a great PC, because most people need a PC t...
80%
wovow.org
Updated:
2017-10-05 01:58:56
In addition to board an interesting configuration (processor Intel latest generation, SSD, Full HD), the HP Spectre x360 is adorned with an aluminum finish and a hinge which allows 360 ° rotation of the touch screen. The laptop can, therefore, be used in...
0%
pickr.com.au
Updated:
2018-07-16 09:46:17
There are laptops and then there are tablets, but sometimes there's something that fits both styles of computers. HP's 2018 Spectre X360 is one such example, and it not only works as both, but does so with grace, style, and a feature set that is sure to a...
Good Great design and build, 360 degree hinge is neat, Excellent security options with both face and fingerprint, Solid performance, Charges on USB Type C, Includes a standard USB port...
Bad Keyboard layout is a little frustrating...
Bottom line The 2-in-1 has always had a surprising place in the pantheon of PCs, and while its placement makes a lot of sense, it's not the go-to laptop design for the everyday user.The tablet is a clearly different machine for many of us, and if you have an iPad or...
90%