HP logo

HP C2710 Combo Keyboard

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
645475
Info modified on:
13 May 2024, 22:37:52
End of life date:
30 Jun 2021
Warranty:
2-year HP Commercial Guarantee
Long product name HP C2710 Combo Keyboard:

C2710 Combo Keyboard

HP C2710 Combo Keyboard:

Built with strict standards and guidelines, the HP C2710 Combo Keyboard blends a sleek, modern design with life-enhancing, advanced features.

Features
- Built with some of the strictest quality control guidelines in the industry.
- The sleek and modern wireless keyboard and mouse adds an instant touch of familiar comfort with a dash of trend-setting style to any work space.
- Wireless connection sets you free to roam.
- Compatible across all notebook and desktop platforms with Windows XP/Vista/7/8/10

Short summary description HP C2710 Combo Keyboard:

HP C2710 Combo Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, White, Mouse included

Long summary description HP C2710 Combo Keyboard:

HP C2710 Combo Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: White. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.