HP EliteDesk 800 G3 Tower, 3,4 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro
HP EliteDesk 800 G3 Tower. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC