HP logo

HP EliteDesk 705 G3 Desktop Mini-dator AMD PRO A6 PRO A6-8570E 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154829
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Feb 2019
Short summary description HP EliteDesk 705 G3 Desktop Mini-dator AMD PRO A6 PRO A6-8570E 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC Black:

HP EliteDesk 705 G3 Desktop Mini-dator, 3 GHz, AMD PRO A6, PRO A6-8570E, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 705 G3 Desktop Mini-dator AMD PRO A6 PRO A6-8570E 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC PC Black:

HP EliteDesk 705 G3 Desktop Mini-dator. Processor frequency: 3 GHz, Processor family: AMD PRO A6, Processor model: PRO A6-8570E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini PC. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.