HP logo

HP E24u G4 FHD USB-C Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
447616
Info modified on:
03 Mar 2025, 15:50:58
End of life date:
30 Jun 2023
Short summary description HP E24u G4 FHD USB-C Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP E24u G4 FHD USB-C Monitor, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP E24u G4 FHD USB-C Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Silver:

HP E24u G4 FHD USB-C Monitor. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.