Hozelock 6764 garden hose 25 m Above ground Rubber Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15940
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Hozelock 6764 garden hose 25 m Above ground Rubber Black:

25m, Soaker and Sprinkler Hose

Short summary description Hozelock 6764 garden hose 25 m Above ground Rubber Black:

Hozelock 6764, 25 m, Above ground, Black, Hose only, Rubber, 1,25 cm

Long summary description Hozelock 6764 garden hose 25 m Above ground Rubber Black:

Hozelock 6764. Hose length: 25 m, Placement supported: Above ground, Product colour: Black. Package width: 380 mm, Package depth: 380 mm, Package height: 130 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.