Hotpoint logo

Hotpoint WMXTF842P washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20928
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hotpoint WMXTF842P washing machine Front-load 8 kg 1400 RPM White:

Hotpoint WMXTF842P, Front-load, 8 kg, B, 83 dB, 1400 RPM, 220 kWh

Long summary description Hotpoint WMXTF842P washing machine Front-load 8 kg 1400 RPM White:

Hotpoint WMXTF842P. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.