Hotpoint logo

Hotpoint MPK 103 X HA S oven 38 L 3400 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58373
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Hotpoint MPK 103 X HA S oven 38 L 3400 W Stainless steel:

Hotpoint MPK 103 X HA S, Electric, 38 L, 3400 W, 38 L, 1750 W, Stainless steel

Long summary description Hotpoint MPK 103 X HA S oven 38 L 3400 W Stainless steel:

Hotpoint MPK 103 X HA S. Oven type: Electric, Total oven(s) interior capacity: 38 L, Total oven power: 3400 W. Product colour: Stainless steel, Control type: Sensor. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 45 cm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.