Hotpoint logo

Hotpoint LTF 11S112 L EU dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42886
Info modified on:
27 May 2024, 13:00:42
Short summary description Hotpoint LTF 11S112 L EU dishwasher Fully built-in 15 place settings:

Hotpoint LTF 11S112 L EU, Fully built-in, Stainless steel, Buttons, Cold, Lower, Upper, 15 place settings

Long summary description Hotpoint LTF 11S112 L EU dishwasher Fully built-in 15 place settings:

Hotpoint LTF 11S112 L EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 15 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Glass/Delicate, Night, Normal. Feet adjustment: 8 cm. Water consumption per cycle: 11 L, Energy consumption per cycle: 1,07 kWh, AC input voltage: 220 - 240 V. Width: 595 mm, Depth: 570 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.