Hotpoint logo

Hotpoint ENBLH 19221 VW fridge-freezer Freestanding 469 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30512
Info modified on:
27 May 2024, 12:27:46
Short summary description Hotpoint ENBLH 19221 VW fridge-freezer Freestanding 469 L Stainless steel:

Hotpoint ENBLH 19221 VW, 469 L, SN-ST, 41 dB, 7 kg/24h, Stainless steel

Long summary description Hotpoint ENBLH 19221 VW fridge-freezer Freestanding 469 L Stainless steel:

Hotpoint ENBLH 19221 VW. Total net capacity: 469 L. Door hinge: Right. Climate class: SN-ST, Noise level: 41 dB. Fridge net capacity: 300 L, Fridge interior light. Freezer net capacity: 169 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 388 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.