Hotpoint logo

Hotpoint DK 2VS (IX)/HA hob Black, Stainless steel Built-in Gas 2 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23148
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint DK 2VS (IX)/HA hob Black, Stainless steel Built-in Gas 2 zone(s):

Hotpoint DK 2VS (IX)/HA, Black, Stainless steel, Built-in, Gas, Stainless steel, 2 zone(s), 2 zone(s)

Long summary description Hotpoint DK 2VS (IX)/HA hob Black, Stainless steel Built-in Gas 2 zone(s):

Hotpoint DK 2VS (IX)/HA. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 3000 W. Control type: Rotary, Control position: Front. Width: 290 mm, Depth: 510 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.