Hotpoint logo

Hotpoint CIA 640 C hob Black Built-in 59 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30262
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Hotpoint CIA 640 C hob Black Built-in 59 cm Zone induction hob 4 zone(s):

Hotpoint CIA 640 C, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Hotpoint CIA 640 C hob Black Built-in 59 cm Zone induction hob 4 zone(s):

Hotpoint CIA 640 C. Product colour: Black, Appliance placement: Built-in, Ukuran lebar tudung: 59 cm. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7200 W, AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 510 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.